multicomp PRO Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro 6MD1S2M2RE

Description
SWITCH, SLIDE, DPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MD1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, DPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MD1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro - 95M2938 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro
95M2938
Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro 95M2938
SWITCH, SLIDE, DPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MD1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MD1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 95M2938
Product Name Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN13ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details