multicomp PRO D Sub Conn, Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro 698118

Description
D SUB CONN, RCPT, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Formed Contacts Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Formed Contacts Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro - 26M7695 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro
26M7695
D Sub Conn, Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro 26M7695
D SUB CONN, RCPT, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Formed Contacts Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Formed Contacts Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7695
Product Name D Sub Conn, Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data