multicomp PRO D Sub Conn, Plug, Db, 25Pos, Solder; Gender Multicomp Pro 698088

Description
D SUB CONN, PLUG, DB, 25POS, SOLDER; Gender:Plug; Product Range:698 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, DB, 25POS, SOLDER; Gender:Plug; Product Range:698 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, Db, 25Pos, Solder; Gender Multicomp Pro - 26M7693 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Solder; Gender Multicomp Pro
26M7693
D Sub Conn, Plug, Db, 25Pos, Solder; Gender Multicomp Pro 26M7693
D SUB CONN, PLUG, DB, 25POS, SOLDER; Gender:Plug; Product Range:698 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONN, PLUG, DB, 25POS, SOLDER; Gender:Plug; Product Range:698 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7693
Product Name D Sub Conn, Plug, Db, 25Pos, Solder; Gender Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data