multicomp PRO D Sub Conn, Plug, Da, Solder; D Sub Connector Type Multicomp Pro 698076

Description
D SUB CONN, PLUG, DA, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Formed Contacts Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, DA, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Formed Contacts Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, Da, Solder; D Sub Connector Type Multicomp Pro - 26M7692 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, Solder; D Sub Connector Type Multicomp Pro
26M7692
D Sub Conn, Plug, Da, Solder; D Sub Connector Type Multicomp Pro 26M7692
D SUB CONN, PLUG, DA, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Formed Contacts Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DA, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Formed Contacts Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7692
Product Name D Sub Conn, Plug, Da, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers