multicomp PRO Connector, D Sub, Plug, 9 Position; Gender Multicomp Pro 698064

Description
CONNECTOR, D SUB, PLUG, 9 POSITION; Gender:Plug; Product Range:Formed Contacts Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB, PLUG, 9 POSITION; Gender:Plug; Product Range:Formed Contacts Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Plug, 9 Position; Gender Multicomp Pro - 26M7691 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position; Gender Multicomp Pro
26M7691
Connector, D Sub, Plug, 9 Position; Gender Multicomp Pro 26M7691
CONNECTOR, D SUB, PLUG, 9 POSITION; Gender:Plug; Product Range:Formed Contacts Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 9 POSITION; Gender:Plug; Product Range:Formed Contacts Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7691
Product Name Connector, D Sub, Plug, 9 Position; Gender Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data