multicomp PRO Lamp, Incandescent, Midget Flange, 5V, 300Mw; Supply Voltage Multicomp 685-10PK

Description
LAMP, INCANDESCENT, MIDGET FLANGE, 5V, 300MW; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:25000h; Product Range:-; Bulb Length (MOL):0.38"; Lead Style:Sub-Midget Flange RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MIDGET FLANGE, 5V, 300MW; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:25000h; Product Range:-; Bulb Length (MOL):0.38"; Lead Style:Sub-Midget Flange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Midget Flange, 5V, 300Mw; Supply Voltage Multicomp - 53M5333 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Midget Flange, 5V, 300Mw; Supply Voltage Multicomp
53M5333
Lamp, Incandescent, Midget Flange, 5V, 300Mw; Supply Voltage Multicomp 53M5333
LAMP, INCANDESCENT, MIDGET FLANGE, 5V, 300MW; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:25000h; Product Range:-; Bulb Length (MOL):0.38"; Lead Style:Sub-Midget Flange RoHS Compliant: Yes

LAMP, INCANDESCENT, MIDGET FLANGE, 5V, 300MW; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:25000h; Product Range:-; Bulb Length (MOL):0.38"; Lead Style:Sub-Midget Flange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 53M5333
Product Name Lamp, Incandescent, Midget Flange, 5V, 300Mw; Supply Voltage Multicomp
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data