LAMP, INCANDESCENT, SUB-MIDGET FLANGED, 28V, 672MW; Supply Voltage:28V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.13; Average Bulb Life:4000h; Product Range:-; Bulb Length (MOL):0.38"; Length:10mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5332 |
| Product Name | Lamp, Incandescent, Sub-Midget Flanged, 28V, 672Mw; Supply Voltage Multicomp |
| Rated Average Life | 4000 hours |