multicomp PRO Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro 65S019P-321N-B

Description
CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:HDMI
Datasheet
Description
CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:HDMI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro - 85R6068 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro
85R6068
Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro 85R6068
CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:HDMI

CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:HDMI

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85R6068
Product Name Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers