LAMP, INCANDESCENT,WEDGE, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.31; Average Bulb Life:15000h; Product Range:-; Bulb Length (MOL):1.06"; Length:27mm; Lens Style:Tubular, T-3 1/4, 0.4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5329 |
| Product Name | Lamp, Incandescent,wedge, 14V, 1.12W; Supply Voltage Multicomp |
| Rated Average Life | 15000 hours |