multicomp PRO Connector, Display Port, Plug, 20 Position; No. Of Contacts Multicomp Pro 62S020P-301N-E1-B2P

Description
CONNECTOR, DISPLAY PORT, PLUG, 20 POSITION; No. of Contacts:20Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DISPLAY PORT, PLUG, 20 POSITION; No. of Contacts:20Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Display Port, Plug, 20 Position; No. Of Contacts Multicomp Pro - 46P5274 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Display Port, Plug, 20 Position; No. Of Contacts Multicomp Pro
46P5274
Connector, Display Port, Plug, 20 Position; No. Of Contacts Multicomp Pro 46P5274
CONNECTOR, DISPLAY PORT, PLUG, 20 POSITION; No. of Contacts:20Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Contact Material:CopperRoHS Compliant: Yes

CONNECTOR, DISPLAY PORT, PLUG, 20 POSITION; No. of Contacts:20Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5274
Product Name Connector, Display Port, Plug, 20 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products