multicomp PRO Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Multicomp Pro 61V036S-321N0-B

Description
MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:61V Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:61V Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Multicomp Pro - 06R5637 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Multicomp Pro
06R5637
Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Multicomp Pro 06R5637
MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:61V Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:61V Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06R5637
Product Name Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Multicomp Pro
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details