multicomp PRO Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro 60U019S-342N-B1

Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro - 06R5634 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro
06R5634
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro 06R5634
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06R5634
Product Name Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details