multicomp PRO Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro 60U019S-341N-B1

Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro - 06R5633 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro
06R5633
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro 06R5633
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06R5633
Product Name Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Multicomp Pro
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.040″ Pin Plug, Adapter - 9339 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details