I forgot my password.
Don't have an account?
MINI HDMI CONN, RCPT, 19POS, SMD; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:60U019S Series RoHS Compliant: Yes