multicomp PRO Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro 60S019P-301N-B2

Description
CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro - 06R5631 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro
06R5631
Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro 06R5631
CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes

CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06R5631
Product Name Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details