multicomp PRO Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro 60S019P-301N-B1

Description
CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro - 06R5630 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro
06R5630
Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro 06R5630
CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes

CONNECTOR, HDMI, PLUG, 19 POSITION; No. of Contacts:19Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:Mini HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06R5630
Product Name Connector, Hdmi, Plug, 19 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products