multicomp PRO Terminal, Female Disconnect, 0.8X6.35Mm, Crimp; Product Range Multicomp Pro 601LT

Description
TERMINAL, FEMALE DISCONNECT, 0.8X6.35MM, CRIMP; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.8X6.35MM, CRIMP; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.8X6.35Mm, Crimp; Product Range Multicomp Pro - 42M3026 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.8X6.35Mm, Crimp; Product Range Multicomp Pro
42M3026
Terminal, Female Disconnect, 0.8X6.35Mm, Crimp; Product Range Multicomp Pro 42M3026
TERMINAL, FEMALE DISCONNECT, 0.8X6.35MM, CRIMP; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.8X6.35MM, CRIMP; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3026
Product Name Terminal, Female Disconnect, 0.8X6.35Mm, Crimp; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-E - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 300 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-D65AF1-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details