LAMP, INCANDESCENT,WEDGE, 5V, 580MW; Supply Voltage:5V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:20000h; Product Range:-; Bulb Length (MOL):0.8"; Lead Style:Wedge; Length:20mm; Power Rating:580mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5321 |
| Product Name | Lamp, Incandescent,wedge, 5V, 580Mw; Supply Voltage Multicomp |
| Lamp Power | 0.5800 watts |