multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 75Ft; Connector Type A Multicomp Pro 555-11956

Description
CABLE, 3 POS XLR PLUG-JACK, 75FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 3 POS XLR PLUG-JACK, 75FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 75Ft; Connector Type A Multicomp Pro - 26Y8816 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 75Ft; Connector Type A Multicomp Pro
26Y8816
Cable, 3 Pos Xlr Plug-Jack, 75Ft; Connector Type A Multicomp Pro 26Y8816
CABLE, 3 POS XLR PLUG-JACK, 75FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 75FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26Y8816
Product Name Cable, 3 Pos Xlr Plug-Jack, 75Ft; Connector Type A Multicomp Pro
Cable Length 74.8 ft (228 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details