multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 50Ft; Connector Type A Multicomp Pro 555-11955

Description
CABLE, 3 POS XLR PLUG-JACK, 50FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 3 POS XLR PLUG-JACK, 50FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 50Ft; Connector Type A Multicomp Pro - 26Y8815 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 50Ft; Connector Type A Multicomp Pro
26Y8815
Cable, 3 Pos Xlr Plug-Jack, 50Ft; Connector Type A Multicomp Pro 26Y8815
CABLE, 3 POS XLR PLUG-JACK, 50FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 50FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26Y8815
Product Name Cable, 3 Pos Xlr Plug-Jack, 50Ft; Connector Type A Multicomp Pro
Cable Length 49.87 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6033A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details