multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 30Ft; Connector Type A Multicomp Pro 555-11954

Description
CABLE, 3 POS XLR PLUG-JACK, 30FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:30ft; Cable Length - Metric:9m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 3 POS XLR PLUG-JACK, 30FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:30ft; Cable Length - Metric:9m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 30Ft; Connector Type A Multicomp Pro - 26Y8814 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 30Ft; Connector Type A Multicomp Pro
26Y8814
Cable, 3 Pos Xlr Plug-Jack, 30Ft; Connector Type A Multicomp Pro 26Y8814
CABLE, 3 POS XLR PLUG-JACK, 30FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:30ft; Cable Length - Metric:9m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 30FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:30ft; Cable Length - Metric:9m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26Y8814
Product Name Cable, 3 Pos Xlr Plug-Jack, 30Ft; Connector Type A Multicomp Pro
Cable Length 29.53 ft (90 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details