multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 10Ft; Connector Type A Multicomp Pro 555-11952

Description
CABLE, 3 POS XLR PLUG-JACK, 10FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 3 POS XLR PLUG-JACK, 10FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 10Ft; Connector Type A Multicomp Pro - 26Y8812 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 10Ft; Connector Type A Multicomp Pro
26Y8812
Cable, 3 Pos Xlr Plug-Jack, 10Ft; Connector Type A Multicomp Pro 26Y8812
CABLE, 3 POS XLR PLUG-JACK, 10FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 10FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26Y8812
Product Name Cable, 3 Pos Xlr Plug-Jack, 10Ft; Connector Type A Multicomp Pro
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details