multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 3Ft; Connector Type A Multicomp Pro 555-11950

Description
CABLE, 3 POS XLR PLUG-JACK, 3FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3 POS XLR PLUG-JACK, 3FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 3Ft; Connector Type A Multicomp Pro - 26Y8810 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 3Ft; Connector Type A Multicomp Pro
26Y8810
Cable, 3 Pos Xlr Plug-Jack, 3Ft; Connector Type A Multicomp Pro 26Y8810
CABLE, 3 POS XLR PLUG-JACK, 3FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 3FT; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26Y8810
Product Name Cable, 3 Pos Xlr Plug-Jack, 3Ft; Connector Type A Multicomp Pro
Cable Length 3 ft (9.15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details