multicomp PRO Cable, 5Pos Xlr Plug-3Pos Xlr Jack, 14; Connector Type A Multicomp Pro 555-11911

Description
CABLE, 5POS XLR PLUG-3POS XLR JACK, 14"; Connector Type A:XLR 5 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 5POS XLR PLUG-3POS XLR JACK, 14"; Connector Type A:XLR 5 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 5Pos Xlr Plug-3Pos Xlr Jack, 14; Connector Type A Multicomp Pro - 84R5373 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 5Pos Xlr Plug-3Pos Xlr Jack, 14; Connector Type A Multicomp Pro
84R5373
Cable, 5Pos Xlr Plug-3Pos Xlr Jack, 14; Connector Type A Multicomp Pro 84R5373
CABLE, 5POS XLR PLUG-3POS XLR JACK, 14"; Connector Type A:XLR 5 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 5POS XLR PLUG-3POS XLR JACK, 14"; Connector Type A:XLR 5 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84R5373
Product Name Cable, 5Pos Xlr Plug-3Pos Xlr Jack, 14; Connector Type A Multicomp Pro
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details