multicomp PRO Cable, 3Pos Xlr Plug-5Pos Xlr Jack, 14; Connector Type A Multicomp Pro 555-11910

Description
CABLE, 3POS XLR PLUG-5POS XLR JACK, 14"; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 5 Position Jack; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 3POS XLR PLUG-5POS XLR JACK, 14"; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 5 Position Jack; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 3Pos Xlr Plug-5Pos Xlr Jack, 14; Connector Type A Multicomp Pro - 84R5372 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3Pos Xlr Plug-5Pos Xlr Jack, 14; Connector Type A Multicomp Pro
84R5372
Cable, 3Pos Xlr Plug-5Pos Xlr Jack, 14; Connector Type A Multicomp Pro 84R5372
CABLE, 3POS XLR PLUG-5POS XLR JACK, 14"; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 5 Position Jack; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 3POS XLR PLUG-5POS XLR JACK, 14"; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 5 Position Jack; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84R5372
Product Name Cable, 3Pos Xlr Plug-5Pos Xlr Jack, 14; Connector Type A Multicomp Pro
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details