multicomp PRO Connector Type A Multicomp Pro 555-11909

Description
Connector Type A:-; Connector Type B:-; Cable Length - Imperial:328ft; Cable Length - Metric:100m; Jacket Color:Grey; Product Range:Lighting Cable RoHS Compliant: Yes
Datasheet
Description
Connector Type A:-; Connector Type B:-; Cable Length - Imperial:328ft; Cable Length - Metric:100m; Jacket Color:Grey; Product Range:Lighting Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 55W7884 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
55W7884
Connector Type A Multicomp Pro 55W7884
Connector Type A:-; Connector Type B:-; Cable Length - Imperial:328ft; Cable Length - Metric:100m; Jacket Color:Grey; Product Range:Lighting Cable RoHS Compliant: Yes

Connector Type A:-; Connector Type B:-; Cable Length - Imperial:328ft; Cable Length - Metric:100m; Jacket Color:Grey; Product Range:Lighting Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W7884
Product Name Connector Type A Multicomp Pro
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details