multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 100Ft, Black; Connector Type A Multicomp Pro 555-11907

Description
CABLE, 3 POS XLR PLUG-JACK, 100FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE, 3 POS XLR PLUG-JACK, 100FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 100Ft, Black; Connector Type A Multicomp Pro - 46T0294 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 100Ft, Black; Connector Type A Multicomp Pro
46T0294
Cable, 3 Pos Xlr Plug-Jack, 100Ft, Black; Connector Type A Multicomp Pro 46T0294
CABLE, 3 POS XLR PLUG-JACK, 100FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 100FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46T0294
Product Name Cable, 3 Pos Xlr Plug-Jack, 100Ft, Black; Connector Type A Multicomp Pro
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details