multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 75Ft, Black; Connector Type A Multicomp Pro 555-11906

Description
CABLE, 3 POS XLR PLUG-JACK, 75FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3 POS XLR PLUG-JACK, 75FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 75Ft, Black; Connector Type A Multicomp Pro - 84R5371 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 75Ft, Black; Connector Type A Multicomp Pro
84R5371
Cable, 3 Pos Xlr Plug-Jack, 75Ft, Black; Connector Type A Multicomp Pro 84R5371
CABLE, 3 POS XLR PLUG-JACK, 75FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 75FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84R5371
Product Name Cable, 3 Pos Xlr Plug-Jack, 75Ft, Black; Connector Type A Multicomp Pro
Cable Length 74.8 ft (228 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male RG58C/U Coaxial Test Cable - 1026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6013A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details