multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 50Ft, Black; Connector Type A Multicomp Pro 555-11905

Description
CABLE, 3 POS XLR PLUG-JACK, 50FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3 POS XLR PLUG-JACK, 50FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 50Ft, Black; Connector Type A Multicomp Pro - 84R5370 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 50Ft, Black; Connector Type A Multicomp Pro
84R5370
Cable, 3 Pos Xlr Plug-Jack, 50Ft, Black; Connector Type A Multicomp Pro 84R5370
CABLE, 3 POS XLR PLUG-JACK, 50FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 50FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84R5370
Product Name Cable, 3 Pos Xlr Plug-Jack, 50Ft, Black; Connector Type A Multicomp Pro
Cable Length 49.87 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SV-292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-M23G8-E-5-Q9N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details