multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 6Ft, Black; Connector Type A Multicomp Pro 555-11901

Description
CABLE, 3 POS XLR PLUG-JACK, 6FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3 POS XLR PLUG-JACK, 6FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 6Ft, Black; Connector Type A Multicomp Pro - 84R5366 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 6Ft, Black; Connector Type A Multicomp Pro
84R5366
Cable, 3 Pos Xlr Plug-Jack, 6Ft, Black; Connector Type A Multicomp Pro 84R5366
CABLE, 3 POS XLR PLUG-JACK, 6FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 6FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84R5366
Product Name Cable, 3 Pos Xlr Plug-Jack, 6Ft, Black; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details