multicomp PRO Cable, 3 Pos Xlr Plug-Jack, 3Ft, Black; Connector Type A Multicomp Pro 555-11900

Description
CABLE, 3 POS XLR PLUG-JACK, 3FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3 POS XLR PLUG-JACK, 3FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Pos Xlr Plug-Jack, 3Ft, Black; Connector Type A Multicomp Pro - 84R5365 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Pos Xlr Plug-Jack, 3Ft, Black; Connector Type A Multicomp Pro
84R5365
Cable, 3 Pos Xlr Plug-Jack, 3Ft, Black; Connector Type A Multicomp Pro 84R5365
CABLE, 3 POS XLR PLUG-JACK, 3FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3 POS XLR PLUG-JACK, 3FT, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84R5365
Product Name Cable, 3 Pos Xlr Plug-Jack, 3Ft, Black; Connector Type A Multicomp Pro
Cable Length 3 ft (9.15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details