multicomp PRO D Sub Connector, Standard, 37 Position, Receptacle; D Sub Connector Type Multicomp Pro 5504F1-37S-02A-03

Description
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 37 Position, Receptacle; D Sub Connector Type Multicomp Pro - 18T0709 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Receptacle; D Sub Connector Type Multicomp Pro
18T0709
D Sub Connector, Standard, 37 Position, Receptacle; D Sub Connector Type Multicomp Pro 18T0709
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18T0709
Product Name D Sub Connector, Standard, 37 Position, Receptacle; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data