multicomp PRO D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro 5504F1-37S-02-03-F1

Description
D SUB CONN, R/A RCPT, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, R/A RCPT, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro - 93K4333 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro
93K4333
D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro 93K4333
D SUB CONN, R/A RCPT, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, R/A RCPT, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4333
Product Name D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U233A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details