multicomp PRO D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Multicomp Pro 5504F1-25S-02A-03

Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:PCB Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:PCB Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Multicomp Pro - 18T0707 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Multicomp Pro
18T0707
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Multicomp Pro 18T0707
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:PCB Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:PCB Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18T0707
Product Name D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers