multicomp PRO D Sub Connector, Standard, 15 Position, Receptacle; D Sub Connector Type Multicomp Pro 5504F1-15S-02A-03

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Receptacle; D Sub Connector Type Multicomp Pro - 18T0705 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; D Sub Connector Type Multicomp Pro
18T0705
D Sub Connector, Standard, 15 Position, Receptacle; D Sub Connector Type Multicomp Pro 18T0705
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5504; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18T0705
Product Name D Sub Connector, Standard, 15 Position, Receptacle; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers