multicomp PRO D Sub Conn, Rcpt, Dd, Solder; D Sub Connector Type Multicomp Pro 5502-50SA-01-F1

Description
D SUB CONN, RCPT, DD, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, DD, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, Dd, Solder; D Sub Connector Type Multicomp Pro - 93K4309 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, Solder; D Sub Connector Type Multicomp Pro
93K4309
D Sub Conn, Rcpt, Dd, Solder; D Sub Connector Type Multicomp Pro 93K4309
D SUB CONN, RCPT, DD, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DD, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4309
Product Name D Sub Conn, Rcpt, Dd, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data