multicomp PRO D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Multicomp Pro 5502-15SA-01-F1

Description
D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:5502 Series; Connector Body Material:Metal Body; Connector Type:D Sub RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:5502 Series; Connector Body Material:Metal Body; Connector Type:D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Multicomp Pro - 93K4303 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Multicomp Pro
93K4303
D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Multicomp Pro 93K4303
D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:5502 Series; Connector Body Material:Metal Body; Connector Type:D Sub RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:5502 Series; Connector Body Material:Metal Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4303
Product Name D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details