multicomp PRO D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro 5502-09SA-01-F1

Description
D SUB CONN, RCPT, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro - 93K4301 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro
93K4301
D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro 93K4301
D SUB CONN, RCPT, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5502; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4301
Product Name D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers