D SUB CONN, PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:5502; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93K4300 |
| Product Name | D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro |
| Connector Type | D-Sub Connector |