multicomp PRO D Sub Conn, Rcpt, Dd, Solder Cup; D Sub Connector Type Multicomp Pro 5501-50SA-02-F1

Description
D SUB CONN, RCPT, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5501; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5501; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, Dd, Solder Cup; D Sub Connector Type Multicomp Pro - 93K4299 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, Solder Cup; D Sub Connector Type Multicomp Pro
93K4299
D Sub Conn, Rcpt, Dd, Solder Cup; D Sub Connector Type Multicomp Pro 93K4299
D SUB CONN, RCPT, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5501; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:5501; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4299
Product Name D Sub Conn, Rcpt, Dd, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Banana Plug - 9302 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR - ET-SFS-BH-5NP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details