multicomp PRO Speaker Terminal Board, 4Pos, Panel; Product Range Multicomp 50-020

Description
SPEAKER TERMINAL BOARD, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
SPEAKER TERMINAL BOARD, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Terminal Board, 4Pos, Panel; Product Range Multicomp - 13AC7673 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Terminal Board, 4Pos, Panel; Product Range Multicomp
13AC7673
Speaker Terminal Board, 4Pos, Panel; Product Range Multicomp 13AC7673
SPEAKER TERMINAL BOARD, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

SPEAKER TERMINAL BOARD, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC7673
Product Name Speaker Terminal Board, 4Pos, Panel; Product Range Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details