multicomp PRO Lens, Orange, 18X24Mm, For D16; Indicator Lens Colour Multicomp Pro 50-002-03

Description
LENS, ORANGE, 18X24MM, FOR D16; Indicator Lens Colour:Orange; Lens Shape:Rectangular; Mounting Hole Dia:-; Accessory Type:-; Product Range:D16 Series; SVHC:No SVHC (15-Jan-2019); For Use With:- RoHS Compliant: Yes
Datasheet
Description
LENS, ORANGE, 18X24MM, FOR D16; Indicator Lens Colour:Orange; Lens Shape:Rectangular; Mounting Hole Dia:-; Accessory Type:-; Product Range:D16 Series; SVHC:No SVHC (15-Jan-2019); For Use With:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Orange, 18X24Mm, For D16; Indicator Lens Colour Multicomp Pro - 25R5788 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Orange, 18X24Mm, For D16; Indicator Lens Colour Multicomp Pro
25R5788
Lens, Orange, 18X24Mm, For D16; Indicator Lens Colour Multicomp Pro 25R5788
LENS, ORANGE, 18X24MM, FOR D16; Indicator Lens Colour:Orange; Lens Shape:Rectangular; Mounting Hole Dia:-; Accessory Type:-; Product Range:D16 Series; SVHC:No SVHC (15-Jan-2019); For Use With:- RoHS Compliant: Yes

LENS, ORANGE, 18X24MM, FOR D16; Indicator Lens Colour:Orange; Lens Shape:Rectangular; Mounting Hole Dia:-; Accessory Type:-; Product Range:D16 Series; SVHC:No SVHC (15-Jan-2019); For Use With:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 25R5788
Product Name Lens, Orange, 18X24Mm, For D16; Indicator Lens Colour Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R692-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -69.24 mm (-2.73 inch)
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details