multicomp PRO Switch, Rocker, Dpdt, 20V, Black; Switch Operation Multicomp Pro 4UD1R202M7RN

Description
SWITCH, ROCKER, DPDT, 20V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:4U Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPDT, 20V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:4U Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpdt, 20V, Black; Switch Operation Multicomp Pro - 95M2274 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 20V, Black; Switch Operation Multicomp Pro
95M2274
Switch, Rocker, Dpdt, 20V, Black; Switch Operation Multicomp Pro 95M2274
SWITCH, ROCKER, DPDT, 20V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:4U Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 20V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:4U Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 95M2274
Product Name Switch, Rocker, Dpdt, 20V, Black; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1634200-3 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
3 suppliers