LAMP, INCANDESCENT, TELEPHONE SLIDE, 48V, 2.4W; Supply Voltage:48V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:1800; Average Bulb Life:10000h; Product Range:-; Bulb Length (MOL):1.11"; Lead Style:Telephone Slide, #5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5085 |
| Product Name | Lamp, Incandescent, Telephone Slide, 48V, 2.4W; Supply Voltage Multicomp |
| Rated Average Life | 10000 hours |