LAMP, INCANDESCENT, MIDGET SCREW, 2V, 120MW; Supply Voltage:2V; Lamp Base Type:Midget Screw; Bulb Size:T-3 1/4; MSCP:0.04; Average Bulb Life:1000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Miniature Screw; Length:30mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8061 |
| Product Name | Lamp, Incandescent, Midget Screw, 2V, 120Mw; Supply Voltage Multicomp |
| Rated Average Life | 1000 hours |