multicomp PRO Wire-Board Connector, Socket, 10Way, 2.54Mm; Connector Systems Multicomp Pro 4409AS-10

Description
WIRE-BOARD CONNECTOR, SOCKET, 10WAY, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:4409AS Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, SOCKET, 10WAY, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:4409AS Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 10Way, 2.54Mm; Connector Systems Multicomp Pro - 95M8081 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 10Way, 2.54Mm; Connector Systems Multicomp Pro
95M8081
Wire-Board Connector, Socket, 10Way, 2.54Mm; Connector Systems Multicomp Pro 95M8081
WIRE-BOARD CONNECTOR, SOCKET, 10WAY, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:4409AS Series; Gender:ReceptacleRoH S Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 10WAY, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:4409AS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95M8081
Product Name Wire-Board Connector, Socket, 10Way, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details