multicomp PRO Wire-Board Connector, Plug 10Way, 2.54Mm; Idc Connector Type Multicomp Pro 4409A-10

Description
WIRE-BOARD CONNECTOR, PLUG 10WAY, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, PLUG 10WAY, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug 10Way, 2.54Mm; Idc Connector Type Multicomp Pro - 95M8042 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug 10Way, 2.54Mm; Idc Connector Type Multicomp Pro
95M8042
Wire-Board Connector, Plug 10Way, 2.54Mm; Idc Connector Type Multicomp Pro 95M8042
WIRE-BOARD CONNECTOR, PLUG 10WAY, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Plug RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG 10WAY, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95M8042
Product Name Wire-Board Connector, Plug 10Way, 2.54Mm; Idc Connector Type Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details