multicomp PRO Wire-Board Connector Plug, 16 Position, 2.54Mm; Idc Connector Type Multicomp Pro 4404A-16

Description
WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Plug, 16 Position, 2.54Mm; Idc Connector Type Multicomp Pro - 95M8027 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 16 Position, 2.54Mm; Idc Connector Type Multicomp Pro
95M8027
Wire-Board Connector Plug, 16 Position, 2.54Mm; Idc Connector Type Multicomp Pro 95M8027
WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95M8027
Product Name Wire-Board Connector Plug, 16 Position, 2.54Mm; Idc Connector Type Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products