multicomp PRO Din 41612 Pcb Connector Receptacle,96 Way; Product Range Multicomp Pro 41612-96ABC-FS

Description
DIN 41612 PCB CONNECTOR RECEPTACLE,96 WAY; Product Range:41612; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR RECEPTACLE,96 WAY; Product Range:41612; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle,96 Way; Product Range Multicomp Pro - 41P0438 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle,96 Way; Product Range Multicomp Pro
41P0438
Din 41612 Pcb Connector Receptacle,96 Way; Product Range Multicomp Pro 41P0438
DIN 41612 PCB CONNECTOR RECEPTACLE,96 WAY; Product Range:41612; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE,96 WAY; Product Range:41612; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41P0438
Product Name Din 41612 Pcb Connector Receptacle,96 Way; Product Range Multicomp Pro
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details