multicomp PRO Din 41612 Pcb Connector Receptacle,32 Way; Product Range Multicomp Pro 41612-32AB-FS

Description
DIN 41612 PCB CONNECTOR RECEPTACLE,32 WAY; Product Range:41612; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR RECEPTACLE,32 WAY; Product Range:41612; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle,32 Way; Product Range Multicomp Pro - 41P0435 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle,32 Way; Product Range Multicomp Pro
41P0435
Din 41612 Pcb Connector Receptacle,32 Way; Product Range Multicomp Pro 41P0435
DIN 41612 PCB CONNECTOR RECEPTACLE,32 WAY; Product Range:41612; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE,32 WAY; Product Range:41612; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41P0435
Product Name Din 41612 Pcb Connector Receptacle,32 Way; Product Range Multicomp Pro
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Paladin ® - 131-3214-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details